Maxim Integrated Product 4052C Overview
The Maxim Integrated Product 4052C represents a high-performance analog multiplexer/demultiplexer, designed to provide precise circuit integration with a focus on reliability and efficiency. This component is part of Maxim's extensive range of switching devices, known for their compact form factors and robust performance characteristics.
Key Features
- Low On-Resistance: The 4052C offers a low on-resistance of typically 100 ohms, ensuring minimal signal distortion and power loss during operation.
- Single or Dual Supply Operation: It is versatile in its power requirements, operating from a single supply ranging from +4.5V to +20V or a dual supply from ±4.5V to ±20V, accommodating a variety of application needs.
- Low Crosstalk: Engineered to maintain signal integrity, the 4052C boasts low crosstalk between multiplexer channels, making it suitable for high-fidelity analog signal routing.
- High Off-Isolation: With high off-isolation, this component minimizes leakage between channels when in the off state, further preserving signal quality.
- ESD Protection: Electrostatic discharge protection is built-in, safeguarding the device during handling and operation.
Applications
The versatility of the 4052C makes it an ideal choice for a wide range of applications, including:
- Data acquisition systems
- Communication systems
- Audio signal routing
- Test equipment
- Signal multiplexing in general-purpose switching
Technical Specifications
Maxim Integrated's 4052C is characterized by its technical specifications that ensure compatibility and optimal performance across various use cases:
- Configuration: Dual 4:1 multiplexer/demultiplexer
- Bandwidth: Wide analog signal bandwidth
- Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C)
- Package Options: Available in a range of package types to suit different mounting and space requirements
With the 4052C, Maxim Integrated continues to deliver on their promise of high-quality, precision-engineered components that meet the evolving needs of modern electronic systems.