EN
  • EN
  • DE

MC10EP35DR2

Part No MC10EP35DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1072971-MC10EP35DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP35DR2 CAD Model

Description

ON Semiconductor MC10EP35DR2 Flip-Flop

The ON Semiconductor MC10EP35DR2 is a high-performance, differential clock D-type flip-flop integrated circuit designed to meet the demanding requirements of high-speed data communication systems. This advanced flip-flop is part of ON Semiconductor's EP35 series, known for its fast propagation delays and high-frequency operation capabilities.

The MC10EP35DR2 operates with a differential clock (CLK) input and features a single D-type data input. It provides complementary Q and Q-bar outputs, ensuring reliable signal processing in applications that require precise timing and control. The device's ability to handle fast edge rates makes it an ideal choice for high-speed data paths in telecommunications, computing, and data storage applications.

This flip-flop is characterized by its differential CLK inputs, which accept LVPECL (Low Voltage Positive Emitter Coupled Logic) level signals. The use of LVPECL technology contributes to the MC10EP35DR2's excellent noise immunity and low power dissipation, making it suitable for high-speed, low-power environments.

The MC10EP35DR2 also features a master reset (MR) input that asynchronously resets the Q output to a low state when a high logical level is applied, providing additional control and safety mechanisms for system design. This reset function is particularly useful in initialization processes and error recovery protocols within complex digital systems.

Constructed using ON Semiconductor's advanced bipolar technology, the MC10EP35DR2 is packaged in a compact 8-lead SOIC format, which allows for efficient use of board space without compromising performance. The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliability and stability in a wide range of environmental conditions.

In summary, the ON Semiconductor MC10EP35DR2 is a versatile and reliable component that offers high-speed operation, differential signaling, and low power consumption. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3654 $61.8270
12+ $10.1455 $121.7460
18+ $9.8291 $176.9238
25+ $9.5114 $237.7850
32+ $9.1950 $294.2400
43+ $8.2432 $354.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess