EN
  • EN
  • DE

ME2301DC-G

Part No ME2301DC-G
Manufacturer Matsuki
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Matsuki
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830677-ME2301DC-G
Ultra Librarian 3D Model Ultra Librarian ME2301DC-G CAD Model

Description

The ME2301DC-G, manufactured by Matsuki, is a P-channel enhancement mode MOSFET designed for power management and switching applications. It is engineered to provide efficient and reliable performance in a variety of electronic circuits.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Charging Circuits
  • DC-DC Conversion
  • Power Distribution

Features

  • P-Channel Enhancement Mode: Provides easy control and allows for simpler drive circuitry compared to N-channel MOSFETs in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency and reducing heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying interface requirements.
  • RoHS Compliant: Meets environmental regulations and standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in improved energy efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Reduced Heat Generation: Lower power dissipation reduces the need for large heat sinks.
  • Improved System Performance: Fast switching speeds contribute to better performance in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally safe.

Specifications

While specific electrical characteristics depend on the datasheet, typical P-channel MOSFETs like the ME2301DC-G feature a drain-source voltage (VDS) rating in the range of -20V to -30V, a gate-source voltage (VGS) rating of +/-12V, and a continuous drain current (ID) rating of several amperes. The RDS(on) is a critical parameter, specified at a particular gate voltage. Consult the official Matsuki datasheet for the ME2301DC-G for the most accurate and up-to-date specifications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess