EN
  • EN
  • DE

TCP12P

Part No TCP12P
Manufacturer Apex Tool Group
Catalog Soldering Irons, Tweezers, Handles
Description SOLDERING IRON 40W 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Iron
Tip Temperature Up to 700°F (371°C)
Tip Type PTA7
Workstand Not Included
Power (Watts) 40W
Includes Battery Clips
Voltage - Input 12V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572638-TCP12P
Ultra Librarian 3D Model Ultra Librarian TCP12P CAD Model

Description

N

You May Also Be Interested in

Master Appliance Co
Master Appliance Butane Torch - 1.3 hr Operating Time, 0.5 oz Fuel Capacity | Part #UT-40SI
Need more? Email Us
American Hakko Products, Inc.
SOLDERING IRON 20W 100V
Need more? Email Us
American Hakko Products, Inc.
Hakko FM2032-52 Micro-Soldering System Conversion Kit with Heat Pad, Iron Holder, and Cable
Need more? Email Us
Apex Tool Group
SOLDERING IRON 40W 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess