EN
  • EN
  • DE

CNF20R222S-TM

Part No CNF20R222S-TM
Manufacturer Maruwa
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820868-CNF20R222S-TM
Ultra Librarian 3D Model Ultra Librarian CNF20R222S-TM CAD Model

Description

The CNF20R222S-TM is a chip noise filter manufactured by Maruwa. It is designed to suppress unwanted high-frequency noise in electronic circuits. These filters are widely employed in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • Consumer electronics (smartphones, tablets, laptops)
  • Automotive electronics (ECUs, infotainment systems)
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment

Features

  • Compact size for space-constrained applications
  • High noise suppression capability over a broad frequency range
  • Low DC resistance to minimize signal loss
  • Surface mount device (SMD) for automated assembly
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Improved signal integrity and reduced noise in electronic circuits
  • Enhanced performance and reliability of electronic devices
  • Reduced EMI emissions, ensuring compliance with regulatory standards
  • Simplified circuit design and reduced component count
  • Cost-effective solution for noise suppression

Additional Details

Specific electrical characteristics like impedance at various frequencies, insertion loss, rated current, and DC resistance vary based on the detailed specifications. Consult the Maruwa datasheet for CNF20R222S-TM to obtain precise specifications for your application. This filter is typically constructed using ceramic materials known for their excellent high-frequency performance and stability. The surface mount packaging facilitates easy integration into automated manufacturing processes, leading to reduced production costs and improved assembly efficiency. It is designed to withstand reflow soldering processes common in electronic assembly.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess