EN
  • EN
  • DE

SLG7NT408V

Part No SLG7NT408V
Manufacturer Dialog Semiconductor GmbH
Catalog Logic - Specialty Logic
Description CHARGE PUMP, RAMP CONTROL AND PR / Load Switch IC 8-FC-TDFN (1.5x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Dialog Semiconductor GmbH
Package Tape & Reel
Logic Type Load Switch
Supply Voltage 2.5V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-PowerWFDFN
Supplier Device Package 8-FC-TDFN (1.5x2)
Base Product Number SLG7NT408
Other Names SLG7NT408VTR,1827-1029-6,1827-1029-2,1827-1029-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256484-SLG7NT408V
Ultra Librarian 3D Model Ultra Librarian SLG7NT408V CAD Model

Description

The SLG7NT408V is a specialty logic integrated circuit designed for use as a load switch.

  • Number of Bits: One
  • Supply Voltage: 2.5V ~ 5.5V
  • Package: 8-PowerWFDFN
  • Mounting: Surface Mount Technology (SMT)
  • Supplier Device Package: 8-FC-TDFN (1.5x2)
  • Temperature Range: -20°C ~ 70°C
  • Standard Package: 3,000
  • Manufacturer: Dialog Semiconductor GmbH
  • Base Product Number: SLG7NT408

You May Also Be Interested in

Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess