EN
  • EN
  • DE

TCA62724FMG

Part No TCA62724FMG
Manufacturer Marktech Corporate
Catalog PMIC - LED Drivers
Description Three-Channel Constant-Current LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marktech Corporate
Win Source Part Number 1265506-TCA62724FMG
Manufacturer Homepage www.marktechopto.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA62724FMG CAD Model

Description

The TCA62724FMG is a highly integrated LED driver designed for automotive lighting applications. It offers precise current control and advanced diagnostic features, making it suitable for various LED-based lighting systems in vehicles.

Applications

  • Automotive rear lights (tail lights, brake lights, turn signals)
  • Automotive front lights (daytime running lights, position lights)
  • Interior automotive lighting (ambient lighting, map lights)
  • General LED lighting applications requiring precise current control and diagnostics.

Features

  • High integration level: Reduces the number of external components, simplifying the design and lowering the bill of materials.
  • Precise current control: Ensures consistent brightness and color of LEDs, improving the visual appeal and safety of the lighting system.
  • Advanced diagnostic features: Detects open or shorted LEDs, providing valuable feedback for system monitoring and maintenance.
  • PWM dimming capability: Enables smooth and flicker-free dimming of LEDs, allowing for customizable lighting effects.
  • Overvoltage and overtemperature protection: Protects the device and the LEDs from damage, ensuring reliable operation.
  • Low quiescent current: Minimizes power consumption when the LEDs are off, improving the overall energy efficiency of the system.

Benefits

  • Improved lighting performance: Precise current control and PWM dimming ensure consistent brightness and smooth dimming.
  • Enhanced system reliability: Overvoltage and overtemperature protection safeguards the device and LEDs from damage.
  • Simplified design: High integration level reduces the number of external components.
  • Reduced bill of materials: Lower component count translates to cost savings.
  • Increased energy efficiency: Low quiescent current minimizes power consumption.
  • Improved safety: Diagnostic features provide early warning of LED failures, preventing potential safety hazards.

Additional Details

The TCA62724FMG typically supports a wide input voltage range, making it compatible with various automotive battery voltages. It offers multiple protection features, including overvoltage protection, overtemperature protection, and short-circuit protection. The device is available in a compact surface-mount package, suitable for space-constrained automotive applications.

The diagnostic capabilities include open-circuit and short-circuit detection of the LEDs. This is critical for automotive applications, where lighting failures can pose significant safety risks. The device communicates diagnostic information via a serial interface or dedicated fault pins.

The device's PWM dimming feature allows for adjustable brightness levels, enabling customizable lighting effects and improved visual comfort for drivers and passengers. The dimming frequency can be adjusted to optimize performance and minimize audible noise.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess