EN
  • EN
  • DE

MTG7-001I-XPG00-CW-0H53

Part No MTG7-001I-XPG00-CW-0H53
Manufacturer Marktech Corporate
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD CREE XP-G STARBRD 6000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color White, Cool
CCT (K) 6000K
Configuration Starboard
Luminous Flux @ Current/Temperature 144lm (139lm ~ 148lm)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 142 lm/W
Current - Max 1.5A
CRI (Color Rendering Index) 70 (Typ)
Viewing Angle 125°
Size / Dimension 19.90mm Dia
Lens Type Domed
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572115-MTG7-001I-XPG00-CW-0H53
Ultra Librarian 3D Model Ultra Librarian MTG7-001I-XPG00-CW-0H53 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Marktech Corporate
LED MOD XM-L RGBW STARBRD 6000K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
Citizen
LED COB CLU701 WM WHT SQ 2700K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess