EN
  • EN
  • DE

BAL-0006SMG

Part No BAL-0006SMG
Manufacturer Marki Microwave
Catalog Signal Conditioners and Isolators
Description BAL-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marki Microwave
Product Category Signal Conditioning
RoHS Details
Product Type Signal Conditioning
Product Baluns
Frequency 200 kHz to 6 GHz
Frequency Range 200 kHz to 6 GHz
Termination Style SMD/SMT
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 100 C
Brand Marki Microwave
Insertion Loss 4 dB
Mounting SMD/SMT
Factory Pack Quantity Factory Pack Quantity 10
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian BAL-0006SMG CAD Model

Description

04331.25NR - Reliable Circuit Protection

The 04331.25NR is a mini fuse known for its robust design and dependable performance. This electronic component is vital in protecting delicate circuits from overcurrent situations, ensuring longevity and safety of electronic devices.

  • Applications:
    • Automotive electronics
    • Consumer electronics
    • Telecommunication equipment
  • Features and Benefits:
    • Quick response to overcurrent conditions
    • Compact size, fitting into tight spaces
    • High breaking capacity for enhanced protection
  • Additional Details: This fuse is suitable for use in demanding environments, offering reliable performance with a rated current of 1.25A.

You May Also Be Interested in

Phoenix Contact
REPEATER POWER SUPPLY
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Mini-Circuits
MTX2-183+ Mini-Circuits Signal Conditioning 1:2 MMIC Transformer, 2 - 18 GHz, 50? datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
Phoenix Contact
SCK-M-I-8S-20A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us
Phoenix Contact
ISOLATED AMP
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 24MHz SAW Filter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $272.5564 $272.5564
2+ $244.3610 $488.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess