EN
  • EN
  • DE

RM04JTN303

Part No RM04JTN303
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296530-RM04JTN303
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04JTN303 CAD Model

Description

The RM04JTN303 is a thick film chip resistor produced by TA-I Technology Co., Ltd. This resistor is engineered for general-purpose applications, providing stable and dependable resistance within a small surface-mount package. It boasts excellent performance characteristics, rendering it appropriate for use in a variety of electronic circuits.

Applications

  • Consumer electronics (e.g., smartphones, digital cameras, wearable devices)
  • Industrial control systems (e.g., programmable logic controllers, motor drives)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Telecommunications equipment (e.g., network routers, switches, base stations)
  • Power supplies (e.g., AC-DC converters, DC-DC converters)
  • Automotive electronics (e.g., engine control units, infotainment systems)

Features

  • Compact Size: The RM04JTN303 comes in a small 0402 package, conserving valuable board space.
  • Thick Film Technology: It utilizes a thick film resistive element, ensuring stable performance and high reliability.
  • Standard Tolerance: Offers a standard tolerance, suitable for many general applications where precise resistance is not critical.
  • Wide Resistance Range: Available in a broad range of resistance values to suit various circuit requirements.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Good Stability: Provides stable resistance values over a wide range of operating temperatures and humidity levels.

Benefits

  • Space-Saving: The small package size enables high-density circuit designs.
  • Reliable Performance: The thick film technology ensures stable and consistent performance over time.
  • Versatile Application: It is suitable for a wide array of applications due to its varied resistance values and performance characteristics.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-Effective: Provides an excellent balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM04JTN303 has a resistance value of 30 kOhms. The power rating is typically 1/16W. Its tolerance is 5%. The operating temperature range typically extends from -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, providing excellent solderability. The RM04JTN303 is designed for reflow soldering processes. It meets industry-standard requirements for surface mount resistors. The compact size and robust construction of this resistor make it a reliable choice for electronic applications where space and performance are essential.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess