EN
  • EN
  • DE

P6010DDG

Part No P6010DDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266293-P6010DDG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6010DDG CAD Model

Description

The P6010DDG is a power MOSFET manufactured by NIKO-SEM, designed for efficient power switching in various electronic applications. This MOSFET is engineered to minimize conduction and switching losses, enhancing overall system efficiency. It is well-suited for applications where power density and thermal management are critical.

Applications

  • Synchronous Rectification: Employed in synchronous rectifier circuits to improve power supply efficiency.
  • DC-DC Converters: Used in step-up and step-down DC-DC converters for voltage regulation.
  • Power Management Circuits: Integrated into power management systems in laptops, servers, and other electronic devices.
  • Motor Control: Utilized in motor control applications to regulate motor speed and torque.
  • Uninterruptible Power Supplies (UPS): Applied in UPS systems for providing backup power during power outages.

Features

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Simplifies gate drive circuitry by reducing drive requirements.
  • Avalanche Energy Rated: Provides robustness against transient voltage spikes.
  • Thermally Enhanced Package: Enhances heat dissipation for improved thermal performance.

Benefits

  • Increased Efficiency: Low Rds(on) and Qg contribute to significant power savings.
  • Improved Thermal Management: The thermally enhanced package facilitates effective heat dissipation.
  • Enhanced Reliability: The avalanche energy rating ensures robustness against voltage transients.
  • Simplified Design: Low gate charge simplifies the design of gate drive circuits.
  • Reduced System Cost: Higher efficiency can lead to reduced system cooling requirements.

Additional Details

The P6010DDG is typically available in a surface-mount package, such as a TO-252 or similar. Detailed electrical characteristics, including voltage and current ratings, Rds(on) values at various gate voltages, and thermal resistance specifications, are detailed in the manufacturer's datasheet. Designers should consult the datasheet for application-specific guidelines. This MOSFET provides a combination of performance and reliability for demanding power switching applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess