EN
  • EN
  • DE

MTX2-183+

Part No MTX2-183+
Manufacturer Mini-Circuits
Catalog Signal Conditioners and Isolators
Description MTX2-183+ Mini-Circuits Signal Conditioning 1:2 MMIC Transformer, 2 - 18 GHz, 50? datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Product Category Signal Conditioning
RoHS Details
Product Type Signal Conditioning
Product Baluns
Frequency 2 GHz to 18 GHz
Bandwidth 2 GHz to 18 GHz
Impedance 50 Ohms
Termination Style SMD/SMT
Minimum Operating Temperature - 45 C
Maximum Operating Temperature + 85 C
Series MTX2
Packaging Reel
Brand Mini-Circuits
Insertion Loss 3.7 dB
Mounting Board Mount
Factory Pack Quantity Factory Pack Quantity 500
Subcategory Filters
Type MMIC Balun
Ultra Librarian 3D Model Ultra Librarian MTX2-183+ CAD Model

You May Also Be Interested in

Schneider Electric
HARMONY ANALOG, CONVERTER FOR TH
Need more? Email Us
Edwards Signaling
SMD STDY Led Mod And Lt Source 1
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Phoenix Contact
ISOLATED AMP
Need more? Email Us
Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess