EN
  • EN
  • DE

MDF4N65NTH

Part No MDF4N65NTH
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830636-MDF4N65NTH
Ultra Librarian 3D Model Ultra Librarian MDF4N65NTH CAD Model

Description

The MDF4N65NTH is a high-performance N-channel MOSFET from MagnaChip Semiconductor, designed for demanding power switching applications. This device excels in providing efficient and reliable operation, making it well-suited for use in power supplies, motor control, and other high-voltage circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts

Features:

  • High Voltage: 650V drain-source voltage supports high-voltage applications.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses for improved performance.
  • Avalanche Ruggedness: Enhances device reliability under transient conditions.
  • High dv/dt Capability: Ensures stable operation in high-frequency circuits.
  • Pb-Free Lead Plating: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed reduce power losses and increase overall efficiency.
  • Reliable Operation: Avalanche ruggedness provides protection against voltage spikes and transients.
  • Simplified Design: Enhanced characteristics allow for simpler and more efficient circuit designs.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Environmentally Friendly: Pb-free lead plating complies with environmental regulations.

Technical Specifications:

The MDF4N65NTH features a drain-source voltage (Vds) of 650V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 4A. The on-resistance (Rds(on)) is low, contributing to reduced conduction losses. The device is available in a TO-220 package. The operating junction temperature range is from -55°C to +150°C. The gate charge (Qg) is optimized for fast switching performance.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess