EN
  • EN
  • DE

MSCDRI4D28C100M

Part No MSCDRI4D28C100M
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982102-MSCDRI4D28C100M
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCDRI4D28C100M CAD Model

Description

The MSCDRI4D28C100M is a shielded power inductor manufactured by Maglayers. This inductor is designed for use in various power supply and DC-DC converter applications, providing efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Integrated into power supplies for filtering and energy storage.
  • LED Lighting: Employed in LED drivers to provide stable current.
  • Portable Devices: Utilized in smartphones, tablets, and laptops for power management.
  • Automotive Electronics: Used in automotive power systems for filtering and voltage regulation.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides improved performance.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small form factor allows for easy integration into compact devices.
  • High Saturation Current: Maintains inductance value at high current levels.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Improved Efficiency: Low DC resistance improves the efficiency of power conversion.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Stable Performance: Maintains stable inductance value over a wide range of operating conditions.

Additional Details:

The MSCDRI4D28C100M power inductor has an inductance value of 10μH. The tolerance code 'M' typically indicates a ±20% tolerance on the inductance value. The '4D28' portion of the part number refers to the dimensions and mechanical characteristics of the inductor. The inductor's saturation current and rated current are important parameters to consider when selecting it for a specific application. The saturation current is the current at which the inductance value drops significantly (typically 20-30%), and the rated current is the maximum continuous current that the inductor can handle without excessive heating. These values can be found in the product datasheet provided by Maglayers. It is essential to consult the product datasheet and application notes for detailed guidance on selection, usage, and thermal management. Proper layout and placement of the inductor are crucial for minimizing EMI and optimizing performance. Maglayers also offers support and resources to assist customers in integrating the MSCDRI4D28C100M into their applications. This inductor is well-suited for a wide range of power supply applications requiring high efficiency and low EMI. The shielded construction makes it an excellent choice for noise-sensitive applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess