EN
  • EN
  • DE

SCC2691ACIN24

Part No SCC2691ACIN24
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025354-SCC2691ACIN24
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC2691ACIN24 CAD Model

Description

Introducing the NXP SCC2691AC1N24 UART Interface IC

The NXP SCC2691AC1N24 is a powerful Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit, designed to facilitate serial communication in a wide array of embedded systems. This versatile component is part of NXP's esteemed line of communication control products, which are renowned for their reliability and performance in demanding applications.

Key Features

  • Single Channel UART: The SCC2691AC1N24 provides one full-duplex UART channel, enabling easy serial communication with peripheral devices.
  • Programmable Baud Rate: Users can configure the baud rate generator to select a wide range of baud rates, making it suitable for various communication standards and requirements.
  • Flexible Data Format: It supports 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity bits, which allows it to adapt to the data formats needed by different systems and protocols.
  • On-Chip Status Registers: The device includes multiple status registers that provide detailed information about the status of the transmit and receive operations, interrupt status, and error conditions.
  • Modem Control: The SCC2691AC1N24 is equipped with modem control capabilities, including signals such as RTS (Request to Send) and CTS (Clear to Send).
  • False Start Bit Detection: This feature helps to ensure data integrity by detecting and handling false start bits during the reception process.
  • Low Power Consumption: Its design is optimized for low power consumption, making it an ideal choice for battery-operated devices or power-sensitive applications.
  • Industrial Temperature Range: The IC operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The SCC2691AC1N24 is well-suited for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Network equipment
  • Data communication equipment
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing
  • Automotive and transportation systems

In conclusion, the NXP SCC2691AC1N24 UART Interface IC is a robust and versatile component that offers reliable serial communication solutions for a multitude of electronic systems. Whether you need to interface with microcontrollers, external modems, or other serial devices, this UART IC provides a dependable and efficient solution.

You May Also Be Interested in

Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess