EN
  • EN
  • DE

MLB-321611-0120A-N4

Part No MLB-321611-0120A-N4
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079090-MLB-321611-0120A-N4
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLB-321611-0120A-N4 CAD Model

Description

The MLB-321611-0120A-N4 is a multilayer chip inductor created by Maglayers. This component is engineered for a variety of high-frequency electronic applications, providing filtering, tuning, and energy storage capabilities. Its compact form factor is ideal for miniaturized devices where board space is limited.

Applications

  • Mobile Communication Equipment: Used in RF filters and impedance matching networks within mobile devices.
  • Wireless LAN Devices: Integrated for signal processing and improving signal integrity in WLAN systems.
  • Bluetooth Devices: Employed in matching circuits to optimize signal transmission efficiency.
  • High-Frequency Circuitry: Used for impedance matching and noise reduction in RF applications.
  • Consumer Electronics: Found in a wide range of products like smartphones, tablets, and wearable tech.

Features

  • Multilayer Build: Provides high reliability and consistent performance.
  • Small Dimensions (3216 size): Allows for compact and efficient circuit designs.
  • High Q-Factor: Ensures efficient energy storage and minimal signal losses.
  • Superb Solderability: Ensures reliable connectivity to circuit boards.
  • RoHS Compliant: Adheres to environmental regulations restricting hazardous substances.

Benefits

  • Enhanced Signal Integrity: Filters out unwanted noise and interference in RF circuits.
  • Optimized Impedance Matching: Improves signal transfer between different circuit elements.
  • Reduced Power Waste: Minimizes energy loss due to its high Q-factor and low resistance.
  • Smaller Device Footprint: Facilitates the design of smaller, more portable electronic devices.
  • Greater Reliability: Ensures consistent and dependable performance over an extended lifespan.

Specifications

The MLB-321611-0120A-N4 inductor is 3.2 x 1.6 x 1.1 mm in size. It has an inductance value of 12nH. Specific details such as rated current and self-resonant frequency (SRF) can be found in the manufacturer's datasheet for accurate design and application. The operating temperature range typically spans from -40°C to +85°C, making it suitable for diverse environmental conditions.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess