EN
  • EN
  • DE

GMLB-201209-0030P-N8-RT

Part No GMLB-201209-0030P-N8-RT
Manufacturer Maglayers
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157580-GMLB-201209-0030P-N8-RT
Categories Custom Parts
Manufacturer Maglayers
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GMLB-201209-0030P-N8-RT CAD Model

Description

The GMLB-201209-0030P-N8-RT is a multilayer chip bead inductor manufactured by Maglayers. It is designed for noise suppression in electronic circuits, particularly in power lines and signal lines. These beads are commonly used to filter out high-frequency noise and prevent electromagnetic interference (EMI).

Applications

  • Noise filtering in power lines
  • EMI suppression in signal lines
  • Decoupling in digital circuits
  • Suppression of high-frequency noise in consumer electronics
  • Filtering in automotive electronics

Features

  • Multilayer chip bead inductor
  • Compact 0805 package size (2.0 x 1.2 x 0.9 mm)
  • High impedance at high frequencies
  • Low DC resistance
  • Excellent current handling capability
  • RoHS compliant

Benefits

  • Effective noise suppression in a compact package.
  • Low DC resistance minimizes power loss.
  • High current handling capability ensures reliable performance in high-current applications.
  • Surface mount design allows for automated assembly.
  • RoHS compliance ensures environmental friendliness.

Additional Details

The GMLB-201209-0030P-N8-RT has an impedance of 30 ohms at 100 MHz and is rated for a maximum DC current. Its operating temperature ranges from -55°C to +125°C, making it suitable for a wide range of environments. It is designed for reflow soldering and is provided on tape and reel for automated placement.

When selecting a bead inductor, impedance at the noise frequency, current rating, and DC resistance should be considered. The GMLB-201209-0030P-N8-RT offers a balance of these characteristics, making it a versatile choice for noise suppression applications.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess