EN
  • EN
  • DE

MCI-2012-201-RU

Part No MCI-2012-201-RU
Manufacturer Mag Layers
Catalog Common Mode Chokes
Description CMC 330MA 2LN 200 OHM SMD / 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100 MHz 330mA DCR 350mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Mag Layers
Series MCI-2012
Package Tape & Reel
Product Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 200 Ohms @ 100 MHz
Current Rating (Max) 330mA
DC Resistance (DCR) (Max) 350mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height (Max) 0.055" (1.40mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 926523-MCI-2012-201-RU
Ultra Librarian 3D Model Ultra Librarian MCI-2012-201-RU CAD Model

Description

The MCI-2012-201-RU is a common mode choke filter designed for power line applications.

  • Size: 0.079" L x 0.047" W (2.00mm x 1.20mm)
  • Voltage Rating: 50V DC
  • Maximum Current Rating: 330mA
  • Mounting: Surface Mount
  • Package: Tape & Reel
  • Impedance: 200 Ohms @ 100 MHz
  • DC Resistance: 350mOhm
  • Operating Temperature: -25°C to 85°C
  • Status: Active product from Mag Layers

You May Also Be Interested in

Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess