EN
  • EN
  • DE

MX29LV008CTTC-90G

Part No MX29LV008CTTC-90G
Manufacturer Macronix
Catalog Misc Products
Description 8M-IT(1Mx8)COMS SINGLE VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832268-MX29LV008CTTC-90G
Ultra Librarian 3D Model Ultra Librarian MX29LV008CTTC-90G CAD Model

Description

The MX29LV008CTTC-90G is an 8-Megabit Flash memory device produced by Macronix. It is designed for embedded systems requiring non-volatile storage solutions. This device operates on a 3V power supply and provides a 90ns access time.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

Features:

  • 8Mb (1M x 8) Flash Memory
  • 3.0V Single Power Supply
  • 90ns Access Time
  • Sector Erase Architecture
  • Hardware Reset Pin
  • Common Flash Interface (CFI)
  • Top Boot Sector
  • Industrial Temperature Range
  • TSOP Package

Benefits:

  • Fast Access Time: Enables quick data retrieval and improves system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and longevity.
  • Sector Erase Capability: Provides flexibility in memory management.
  • Simplified Integration: Common Flash Interface (CFI) simplifies integration with various systems.

Technical Details:

The MX29LV008CTTC-90G features a sector erase architecture, allowing individual sectors to be erased and reprogrammed. It supports a hardware reset function. It operates at a single 3.0V power supply. It is offered in a TSOP (Thin Small Outline Package). Consult the Macronix datasheet for comprehensive information including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess