EN
  • EN
  • DE

MX25U2032EMDI-12G

Part No MX25U2032EMDI-12G
Manufacturer Macronix
Catalog Unclassified Memory
Description IC FLSH 2MBIT SPI/QUAD I/O 8VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-VSOP
Manufacturer Macronix
Series MXSMIO™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-VSOP
Family Name MX25U2032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886606-MX25U2032EMDI-12G
Ultra Librarian 3D Model Ultra Librarian MX25U2032EMDI-12G CAD Model

Description

The MX25U2032EMDI-12G is a 2 Mbit serial NOR flash memory device manufactured by Macronix. This device is suitable for applications requiring non-volatile storage with a small footprint and low power consumption.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and firmware in various embedded applications.
  • IoT Devices: Integrated into IoT devices for storing sensor data, configuration settings, and firmware updates.
  • Wearable Electronics: Provides storage for firmware and user settings in smartwatches and fitness trackers.
  • Consumer Electronics: Used in various consumer electronics devices such as set-top boxes, digital cameras, and audio players.
  • Industrial Control Systems: Stores configuration data and firmware in industrial control and automation equipment.

Features:

  • 2 Mbit (256KB) Capacity: Provides sufficient storage for boot code, configuration data, and small firmware images.
  • Serial NOR Flash: Uses a serial interface (SPI) for communication, reducing pin count and simplifying board layout.
  • SPI Interface: Supports standard SPI (Serial Peripheral Interface) protocols for easy interfacing with microcontrollers and processors.
  • Wide Voltage Range: Operates from a wide voltage range (2.7V to 3.6V), offering flexibility in power supply design.
  • Page Program: Supports page program mode for faster write operations.
  • Sector Erase: Allows for erasing individual sectors, providing flexibility in data management.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Compact Size: Small footprint enables use in space-constrained applications.
  • Fast Read Speeds: High-speed read access ensures quick boot-up and execution times.
  • High Reliability: Provides reliable storage for critical data in harsh environments.
  • Simplified Interface: SPI interface simplifies integration with microcontrollers and processors.
  • Low Power: Low power consumption extends battery life in portable devices.

Additional Details:

The MX25U2032EMDI-12G supports advanced features such as deep power-down mode for further power saving and software write protection to prevent accidental data corruption. It has an extended operating temperature range, allowing operation in industrial environments. The device also supports Serial Flash Discoverable Parameters (SFDP), enabling host systems to automatically identify device characteristics and configurations.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess