Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80 MHz 8-USON (4x4)
Manufacturer Macronix
Series MXSMIO™
Package Tray
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-USON (4x4)
Family Name MX25R6435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 1092-1173, 6731P-087S12IYNW99
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886602-MX25R6435FZAIH0
Ultra Librarian 3D Model Ultra Librarian MX25R6435FZAIH0 CAD Model

Description

The Macronix MXSMIO™ is a 64Mb (8M x 8) SPI - Quad I/O 80 MHz FLASH - NOR Memory IC.

  • Package: 8-USON (4x4)
  • Mounting Type: Surface Mounted
  • Operating Temperature: -40°C to 85°C (TA)
  • Recommendation: Not recommended for new designs
  • Series: MX25R6435
  • ECCN Code: 3A991B1A
  • MSL Level: 3 (168 hours)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package Contains: 490 pieces
  • REACH: REACH unaffected
  • HTSUS Code: 8542.32.0071
  • Other Part Numbers: 1092-1173, 6731P-087S12IYNW99

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 100 ns 64-FBGA (13x11)
Lowest to $0.5864
ECAD model for S29GL01GT10FHI020
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Winbond Electronics
1GB SERIAL NAND FLASH 3V + 16MB / FLASH - NAND, FLASH - NOR Memory IC 16Mb (FLASH-NOR), 1Gb (FLASH-NAND) (2M x 8 (FLASH-NOR), 128M x 8 (FLASH-NAND)) SPI - Quad I/O 133 MHz 6 ns 8-WSON (8x6)
Lowest to $32.5969
ECAD model for W25M161AVEIT
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
STMicroelectronics
Need more? Email Us
ECAD model for M28W800CT90N6
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Lowest to $3.4609
ECAD model for M29F040-120K1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,990 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention