Products specifications Report Issue?

Reference Date Code 1436+
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
Win Source Part Number 711478-MX25L8006EM1I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX25L8006EM1I CAD Model

Description

The MX25L8006EM1I is an 8-Mbit Serial NOR Flash memory device manufactured by Macronix. It features a standard Serial Peripheral Interface (SPI) for easy integration into a wide range of embedded systems.

Applications

  • Embedded systems firmware storage
  • Data storage for microcontrollers
  • Boot code storage
  • Configuration data storage
  • Voice and audio storage
  • Text and data storage

Features

  • Memory Size: 8 Mbit (1MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Speed: Up to 86 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 32KB and 64KB blocks
  • Write Protection: Hardware and software write protection
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Standard SPI interface simplifies connection to microcontrollers and other devices.
  • High Performance: Fast clock speed enables quick read and write operations.
  • Flexible Erase Options: Sector and block erase options allow for efficient memory management.
  • Data Protection: Hardware and software write protection prevent accidental data corruption.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Compact Size: Small SOIC-8 package saves board space.

Additional Details

The MX25L8006EM1I supports SPI modes 0 and 3. It also features a deep power-down mode to minimize power consumption when not in use. The device is programmed using standard SPI commands. It is commonly used in applications where reliable and non-volatile storage is required. Consult the datasheet for detailed timing diagrams, command sets, and application notes.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Lowest to $0.9429
ECAD model for 25AA020A-I/SN
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
Lowest to $1.6682
ECAD model for 24LC014H-I/MS
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
Micron Technology Inc.
LPDDR4 4G 256MX16 FBGA
Need more? Email Us
ECAD model for MT53E256M16D1FW-046 WT:B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4151 $56.0385
290+ $0.3883 $112.6070
450+ $0.3750 $168.7500
645+ $0.3482 $224.5890
840+ $0.3348 $281.2320
1,050+ $0.3214 $337.4700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,000 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention