The 29F004TQC-90 is a 4-megabit (512K x 8) Flash memory device manufactured by Macronix. This memory device is designed for applications requiring non-volatile storage of data and code. It is commonly used in embedded systems, industrial control, and consumer electronics.
Applications:
- Embedded systems
- Industrial control systems
- Consumer electronics (e.g., set-top boxes, gaming consoles)
- BIOS storage
- Data logging
Features:
- 4-megabit (512K x 8) Flash memory
- Sector architecture for flexible memory management
- Fast access time (90ns)
- Low power consumption
- Erase Suspend and Program Suspend features
Benefits:
- Non-volatile storage ensures data retention even without power
- Fast access time enables quick data retrieval and execution
- Low power consumption extends battery life in portable devices
- Sector architecture allows for efficient code and data storage management
- Erase Suspend and Program Suspend features provide flexibility during programming
Technical Specifications:
The 29F004TQC-90 operates on a single 5V power supply. It has a typical access time of 90ns, making it suitable for applications requiring fast read operations. The device supports sector erase and chip erase operations. It is available in various packages, including TSOP and PLCC. The operating temperature range is typically from -40°C to +85°C. The device also features protection mechanisms to prevent accidental programming or erasure. It complies with industry-standard JEDEC specifications for Flash memory devices.
The sector architecture allows for dividing the memory into smaller blocks, which can be individually erased and programmed. This feature is particularly useful for applications where frequent updates are required. The Erase Suspend and Program Suspend features allow the system to interrupt an erase or program operation to perform other tasks, improving system responsiveness. The 29F004TQC-90 is a reliable and versatile Flash memory solution for a wide range of applications.