EN
  • EN
  • DE

MBI6912GST ROHS

Part No MBI6912GST ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI6912GST, AC/DC Converter, constant-current, non-isolated, non-dimmable, SOP-23-6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076442-MBI6912GST ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6912GST ROHS CAD Model

Description

The Macroblock MBI6912GST ROHS is a product from Macroblock that is in low popularity in the market.

    You May Also Be Interested in

    NIC-Components Corp.
    Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
    Need more? Email Us
    NIC-Components Corp.
    Chip Inductors; Wire-wound, Molded Case
    Need more? Email Us
    New Japan Radio
    SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
    Lowest to $2.6115
    New Japan Radio
    Lowest to $0.4340
    New Japan Radio
    Need more? Email Us
    Nisshinbo Micro Devices Inc.
    Need more? Email Us
    Samtec Inc.
    CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
    Need more? Email Us
    Samtec Inc.
    CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
    Need more? Email Us
    Nisshinbo Micro Devices Inc.
    NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
    Lowest to $0.5571

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess