EN
  • EN
  • DE

MBI6652GST

Part No MBI6652GST
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830297-MBI6652GST
Ultra Librarian 3D Model Ultra Librarian MBI6652GST CAD Model

Description

The MBI6652GST is a highly efficient and integrated LED driver designed by Macroblock. It's optimized for backlight applications in LCD panels and other general lighting solutions. The device incorporates advanced features to achieve high efficiency, accurate current control, and robust protection.

Applications:

  • LCD Backlighting
  • Notebook Displays
  • Tablet Displays
  • Monitor Displays
  • General LED Lighting

Features:

  • High Efficiency DC-DC Converter
  • Constant Current Output
  • Built-in Overvoltage Protection (OVP)
  • Built-in Overcurrent Protection (OCP)
  • Built-in Short Circuit Protection (SCP)
  • PWM Dimming Control
  • Input Voltage Range: specified in datasheet (research to complete this)
  • Output Voltage Range: specified in datasheet (research to complete this)
  • Switching Frequency: specified in datasheet (research to complete this)
  • Package Type: specified in datasheet (research to complete this)

Benefits:

  • High Efficiency: Minimizes power consumption and heat dissipation, extending battery life and reducing energy costs.
  • Accurate Current Control: Ensures consistent brightness and color uniformity across LEDs.
  • Robust Protection: Built-in protection features safeguard the driver and connected LEDs from damage, enhancing system reliability.
  • Flexible Dimming Control: PWM dimming allows for smooth and precise brightness adjustment.
  • Compact Solution: Integrated design reduces the number of external components required, minimizing board space.

Additional Details:

The MBI6652GST's high efficiency is achieved through its optimized DC-DC converter design. Its comprehensive protection features, including OVP, OCP, and SCP, ensure reliable operation under various fault conditions. The PWM dimming capability allows for precise brightness control, adapting to different viewing environments. Refer to the official Macroblock datasheet for detailed electrical characteristics, application notes, and recommended layout guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess