Products specifications Report Issue?

Card Type PCI 5V 64 Bit
Gender Female
Number of Positions/Bay/Row 49; 11; 32
Number of Positions 184
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.050" (1.27mm)
Read Out Dual
Features Board Guide
Mounting Type Through Hole
Termination Solder, Staggered
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Natural
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614517-1-5145166-2
Ultra Librarian 3D Model Ultra Librarian 1-5145166-2 CAD Model

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 98POS 0.039
Lowest to $1.2554
ECAD model for 10018784-10212TLF
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
ECAD model for 10018783-10003TLF
TE Connectivity
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
ECAD model for 7-1734774-3
TE Connectivity
CONN PCI EXP FEMALE 36POS 0.039
Need more? Email Us
ECAD model for 1871058-1
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
ECAD model for 10061913-120PLF
TE Connectivity
CONN VRM FMALE 38POS GOLD
Need more? Email Us
ECAD model for 1766442-1
TE Connectivity
CONN EDGE DUAL FMALE 44POS 0.156
Need more? Email Us
ECAD model for 7-530689-6
EDAC Inc.
CONN EDGE DUAL FMALE 44POS 0.156
Need more? Email Us
ECAD model for 305-044-500-204
TE Connectivity
CONN EDGE DUAL FML 26POS 0.100
Need more? Email Us
ECAD model for 1761426-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention