EN
  • EN
  • DE

MBI6024GP-B

Part No MBI6024GP-B
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830292-MBI6024GP-B
Ultra Librarian 3D Model Ultra Librarian MBI6024GP-B CAD Model

Description

The MBI6024GP-B is a highly integrated single-channel LED constant current driver designed by Macroblock. It's specifically engineered for LED display applications, particularly those requiring precise and uniform brightness control. This driver incorporates advanced features to enhance display quality and reduce system complexity.

Applications:

  • LED Display Panels
  • Indoor and Outdoor LED Signage
  • Architectural Lighting
  • Decorative Lighting
  • General LED Lighting Applications requiring constant current control

Features:

  • Single-Channel Constant Current Sink
  • Output Current Adjustable via External Resistor
  • High Output Current Accuracy
  • Excellent Output Current Uniformity
  • Built-in Error Detection and Protection Features (e.g., Over-Temperature Protection)
  • Supports PWM dimming control
  • Operating Voltage: specified in datasheet (research to complete this)
  • Package Type: specified in datasheet (research to complete this)

Benefits:

  • Precise Brightness Control: Ensures consistent and accurate brightness levels across all LEDs, leading to a visually appealing display.
  • Uniform Display Performance: Minimizes brightness variations between LEDs, creating a seamless and uniform image.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components required and simplifying the overall system design.
  • Enhanced Reliability: Built-in protection features safeguard the driver and connected LEDs from damage, extending the lifespan of the display system.
  • Energy Efficiency: Optimized design minimizes power consumption, contributing to energy savings and reduced operating costs.

Additional Details:

The MBI6024GP-B's adjustable output current allows for flexible brightness control, adapting to various display requirements. Its high current accuracy and uniformity are crucial for applications demanding superior image quality. The device also incorporates error detection and protection mechanisms, ensuring stable and reliable operation. Refer to the official Macroblock datasheet for detailed electrical characteristics, package information, and application notes.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5937 $59.3700
240+ $0.4874 $116.9760
370+ $0.4724 $174.7880
510+ $0.4574 $233.2740
655+ $0.4424 $289.7720
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess