EN
  • EN
  • DE

MBI5124GF-B ROHS

Part No MBI5124GF-B ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5124GF-B, 16-bit LED driver, supply voltage 3.3/5V, output current 1-10mA/3.3V, 1-25mA/5.0V, SOP24L-300-1.00,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961278-MBI5124GF-B ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5124GF-B ROHS CAD Model

Description

The MBI5124GF-B is a precision constant current LED driver designed and manufactured by Macroblock. It is specifically tailored for LED display applications, providing consistent and reliable current sourcing for each LED to ensure uniform brightness and color. This driver is particularly well-suited for indoor and outdoor LED displays, LED signage, and other applications where precise current control is crucial for maintaining visual quality.

Applications

  • Indoor LED displays
  • Outdoor LED displays
  • LED signage and billboards
  • Architectural lighting
  • Decorative lighting

Features

  • 16-channel constant current sink
  • High precision current control
  • Global brightness control
  • Integrated pre-charge circuit
  • RoHS compliant
  • Operating Voltage up to 17V
  • Schmitt trigger inputs for improved noise immunity

Benefits

  • Ensures uniform brightness and color across the LED display.
  • Reduces the need for external components, simplifying circuit design.
  • Enables precise brightness adjustments for optimal viewing in various ambient lighting conditions.
  • Complies with environmental regulations, making it suitable for green initiatives.
  • Improved noise immunity reduces potential for disruptions in display.

Technical Specifications

The MBI5124GF-B is a 16-channel constant current LED sink driver. It typically operates with a supply voltage range of 3V to 5.5V for the logic supply and up to 17V for the LED supply. The output current can be adjusted via an external resistor, allowing for customization based on the specific LED requirements. The device features integrated pre-charge circuitry and global brightness control. The package is a Green Product and RoHS Compliant. The device is designed to prevent damage in case of LED shorts.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2617 $63.0850
115+ $1.0353 $119.0595
175+ $1.0030 $175.5250
240+ $0.9707 $232.9680
310+ $0.9382 $290.8420
415+ $0.8412 $349.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess