EN
  • EN
  • DE

GF063P1-B104K

Part No GF063P1-B104K
Manufacturer Tocos
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 kΩ
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1149088-GF063P1-B104K
Categories Custom Parts
Manufacturer Tocos
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GF063P1-B104K CAD Model

Description

The GF063P1-B104K is a potentiometer manufactured by Tocos. As a potentiometer, it is a three-terminal resistor with a sliding or rotating contact that forms an adjustable voltage divider. The 'B104K' designation indicates the resistance value and taper; specifically, '104' signifies 100 kΩ (10 x 10^4 ohms), and 'K' suggests a ±10% tolerance. The 'B' taper refers to a linear taper, meaning the resistance changes linearly with the position of the wiper.

Applications

  • Audio volume control: Used to adjust the audio output level in amplifiers, stereos, and other audio equipment.
  • Lighting dimmer switches: Employed to control the brightness of lights by varying the voltage supplied to the lighting circuit.
  • Calibration adjustments: Integrated into electronic circuits for fine-tuning parameters such as voltage, current, or frequency.
  • Sensor interfaces: Utilized to read analog sensor data and convert it into a variable resistance for further processing.
  • Motor speed control: Used in some motor control applications to regulate the speed of small DC motors.

Features

  • Linear Taper (B): Provides a uniform resistance change with respect to wiper position, ensuring predictable and consistent adjustments.
  • 100 kΩ Resistance (104): Offers a suitable resistance range for various applications, including audio, lighting, and control circuits.
  • ±10% Tolerance (K): Specifies the acceptable deviation from the nominal resistance value, ensuring reasonable accuracy.
  • Compact Size: Allows for easy integration into small electronic devices and circuit boards.
  • Durable Construction: Designed to withstand mechanical wear and tear, providing long-term reliability.

Benefits

  • Precise Adjustments: Linear taper ensures accurate and repeatable adjustments for various control applications.
  • Versatile Application: Suitable for a wide range of applications, including audio control, lighting dimming, and calibration adjustments.
  • Easy Integration: Compact size and standard pin configuration simplify integration into existing circuits and designs.
  • Reliable Performance: Durable construction ensures long-term reliability and consistent performance.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing adjustable resistance in electronic circuits.

Additional Details

The GF063P1-B104K is typically a carbon composition or cermet potentiometer. It has a power rating, usually around 0.1 to 0.25 watts, which specifies the maximum power it can dissipate without damage. The operating temperature range is generally between -10°C to +70°C, depending on the specific materials used in its construction. The rotational life is specified in terms of the number of cycles the potentiometer can withstand before its electrical characteristics degrade significantly.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Rochester Electronics
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess