EN
  • EN
  • DE

MASW-007075-000100

Part No MASW-007075-000100
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 36dB
Insertion Loss 1.8dB
Test Frequency 3GHz
P1dB 27dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Ultra Librarian 3D Model Ultra Librarian MASW-007075-000100 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess