EN
  • EN
  • DE

MASW-007072-000100

Part No MASW-007072-000100
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 24dB
Insertion Loss 1.2dB
Test Frequency 3GHz
P1dB 30dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian MASW-007072-000100 CAD Model

Description

NULL

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess