EN
  • EN
  • DE

MAOC-009871-TR0500

Part No MAOC-009871-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 9.2 ~ 10.2GHz
Frequency - Center 9.7GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) -34
Icc Max 175mA
Pushing (MHz/V) 20
Power (dBm) 7
Phase Noise Typ (dBc/Hz) -86
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009871-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Semtech Corporation
OSC VCO 1483.5MHZ ~ 1485MHZ SMD
Lowest to $85.9702
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 10.43 - 11.46 GHz | VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $39.0491
Crystek Corporation
VCO 1370MHZ 0.3-4.7V 12.7X12.7MM / 1370MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 6 ±2 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess