EN
  • EN
  • DE

MABA-009776-CF28A0

Part No MABA-009776-CF28A0
Manufacturer MACOM Technology Solutions
Catalog Balun
Description TRANSFORMER 2:1 FLUX COUPLED BAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 5MHz ~ 100MHz
Phase Difference
Insertion Loss (Max) 0.8dB
Return Loss (Min) 14dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MABA-009776-CF28A0 CAD Model

Description

NULL

You May Also Be Interested in

Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Princeton
6-Ch Audio Selector
Need more? Email Us
TDK Corporation
Need more? Email Us
Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess