EN
  • EN
  • DE

UTP28CH55BL

Part No UTP28CH55BL
Manufacturer Panduit Corp
Catalog Modular Cables
Description COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.00' (16.74m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX5e-28™
Package Bulk
Product Status Obsolete
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 55.00' (16.74m)
Shielding Unshielded
Color Black
Features Latch Lock, Molded Plugs
Style Cat5e
Base Product Number UTP28C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.1000
Other Names 7498347035
Standard Package 1
Win Source Part Number 971635-UTP28CH55BL
Ultra Librarian 3D Model Ultra Librarian UTP28CH55BL CAD Model

Description

The UTP28CH55BL is a Category 5e (Cat5e) unshielded twisted pair (UTP) patch cord manufactured by Panduit Corp. It is designed for high-performance data transmission in local area networks (LANs) and is commonly used for connecting computers, routers, switches, and other network devices. Panduit is a well-known manufacturer of networking and electrical solutions, and their patch cords are known for their quality and reliability.

Applications:

  • Local Area Networks (LANs): Used to connect computers, servers, and other devices within a local network.
  • Ethernet Connections: Provides connectivity for Ethernet-based devices such as PCs, printers, and IP phones.
  • Data Centers: Used for connecting servers, storage devices, and networking equipment in data centers.
  • Telecommunications: Employed in telephone systems and other telecommunications applications.
  • Home Networking: Used in residential environments for connecting devices to a home network.

Features:

  • Category 5e (Cat5e) Compliance: Meets or exceeds Cat5e standards for data transmission performance up to 100 MHz.
  • Unshielded Twisted Pair (UTP): Provides reliable data transmission without the need for shielding.
  • Stranded Copper Conductors: Offers flexibility and durability for frequent bending and movement.
  • Molded Strain Relief: Protects the cable from damage at the connector point, enhancing durability.
  • Blue Jacket: Allows for easy identification and organization of network cables.

Benefits:

  • Reliable Data Transmission: Ensures consistent and reliable data transfer within network environments.
  • Easy Installation: Plug-and-play design simplifies installation and reduces setup time.
  • Durability: Stranded conductors and molded strain relief contribute to long-term durability.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Simplified Network Management: Color-coded jackets facilitate easy identification and organization of network cables.

Additional Details:

The UTP28CH55BL features RJ45 connectors on both ends, adhering to the industry standard for Ethernet connectivity. The cable length is typically specified in feet or meters, with various lengths available to suit different application requirements. The blue jacket material is typically PVC, providing flexibility and protection. The cable's construction includes four twisted pairs of copper conductors, each insulated with polyethylene or a similar material. The overall cable assembly is designed to minimize signal interference and ensure optimal data transmission performance. The specific electrical characteristics, such as impedance and attenuation, are detailed in Panduit's product specifications and datasheets.

You May Also Be Interested in

Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $39.0586
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess