EN
  • EN
  • DE

MA4P504-144

Part No MA4P504-144
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,MODULE,SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 100 mA
Power Dissipation (Max) 7.5 W
Operating Temperature -65°C ~ 150°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian MA4P504-144 CAD Model

Description

NULL

You May Also Be Interested in

NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess