EN
  • EN
  • DE

JANTX1N5309UR-1

Part No JANTX1N5309UR-1
Manufacturer MACOM Technology Solutions
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 3.3MA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 3.3mA
Voltage - Limiting (Max) 2.25V
Power - Max 500mW
Operating Temperature -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/463
Mounting Type Surface Mount
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Ultra Librarian 3D Model Ultra Librarian JANTX1N5309UR-1 CAD Model

Description

NULL

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 1.7MA 300MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 4.73MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Lowest to $44.1441
Semitec USA Corp
DIODE CUR REG 100V 600UA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7090
Semitec USA Corp
DIODE CUR REG 100V 3.1MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 6.5MA 300MW
Lowest to $0.3727
Diodes Incorporated
DIODE CUR REG 90V 46MA 1W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess