EN
  • EN
  • DE

JANTX1N5308UR-1

Part No JANTX1N5308UR-1
Manufacturer MACOM Technology Solutions
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 2.97MA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 2.97mA
Voltage - Limiting (Max) 2.15V
Power - Max 500mW
Operating Temperature -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/463
Mounting Type Surface Mount
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Ultra Librarian 3D Model Ultra Librarian JANTX1N5308UR-1 CAD Model

Description

NULL

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 12.4MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 3.1MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7090
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Lowest to $44.1441
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 500MW
Lowest to $0.4301
Semitec USA Corp
DIODE CUR REG 100V 210UA 300MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 3.63MA 500MW
Need more? Email Us
Solid State Inc.
DIODE CUR REG 4.7MA DO35
Lowest to $12.5125
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 300MW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess