EN
  • EN
  • DE

905R6M-14-2

Part No 905R6M-14-2
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 5.6PF 20% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 5.6 pF
Tolerance ±20%
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard SMD
Height 0.008" (0.20mm)
Size / Dimension 0.030\
Ultra Librarian 3D Model Ultra Librarian 905R6M-14-2 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAP SILICON 25PF 20% 50V DIE
Need more? Email Us
MACOM Technology Solutions
DIE, CAPACITOR, 22PF +/-5%
Need more? Email Us
AVX Corporation
100B180GT500XT KYOCERA AVX Silicon RF Capacitors / Thin Film 500volts 18pF 2% datasheet, inventory, & pricing.
Lowest to $2.3284
MACOM Technology Solutions
DIE, CAPACITOR, 30 PF +/-5%
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,3.7 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 47PF 20% 100V DIE
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 20PF 10% SMD
Need more? Email Us
MACOM Technology Solutions
DIE, MOUNTING CAPACITOR, 460PF +
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 22PF 10% 100V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess