The MMC3410PJ is a high-performance, low-power 3-axis magnetometer manufactured by Memsic Inc. Designed for applications demanding accurate magnetic field sensing, it offers a wide measurement range and high resolution. Its small size and low power consumption make it ideal for portable and battery-powered devices.
Applications:
- Navigation and Heading
- Motion Tracking
- Tilt Compensation
- Gaming and Virtual Reality
- Robotics
Features:
- 3-Axis Magnetic Field Sensing
- Wide Measurement Range: ±16 Gauss
- High Resolution
- Low Power Consumption
- Small Package
- I2C Interface
Benefits:
- Accurate Heading Information: Provides precise heading and orientation data for navigation and other applications.
- Low Power Consumption: Extends battery life in portable devices.
- Easy Integration: The I2C interface simplifies communication with microcontrollers.
- Robust Performance: Reliable operation in various environments.
Specifications:
The MMC3410PJ operates on a supply voltage of 2.1V to 3.6V. Its full-scale range is ±16 Gauss. It supports I2C communication. The power consumption is typically less than 1 mA. Consult the datasheet for detailed specifications including sensitivity, noise characteristics, operating temperature range, and calibration procedures. The exact package dimensions are provided in the datasheet.
Calibration is crucial to minimize errors caused by hard-iron and soft-iron effects. The datasheet provides comprehensive guidance on calibration techniques. Shielding from external magnetic fields may improve accuracy in certain environments.