Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 20 pF
Tolerance ±10%
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard SMD
Height 0.007" (0.18mm)
Size / Dimension 0.015\
Ultra Librarian 3D Model Ultra Librarian 9020RK CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SC99906068
MACOM Technology Solutions
CAP SILICON 10PF 20% 50V SMD
Lowest to $4.2050
ECAD model for MBC50-10B12
MACOM Technology Solutions
CAP SILICON 150PF 10% SMD
Need more? Email Us
ECAD model for 90150RK
Skyworks Solutions Inc.
CAP SILICON 10PF 20% 100V SMD / 10 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $4.4495
ECAD model for SC01000710
Skyworks Solutions Inc.
CAP SILICON 3.8PF 20% 100V SMD / 3.8 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $0.5232
ECAD model for SC00380912
MACOM Technology Solutions
DIE, BINARY CAPACITOR, 22.5 PF +
Need more? Email Us
ECAD model for 9122R5K-BOO
MACOM Technology Solutions
CAP SILICON 1.5PF 10% SMD
Need more? Email Us
ECAD model for 911R5K
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $1.3184
ECAD model for SC00820710
MACOM Technology Solutions
DIE, CAPACITOR, 29PF +/-10%
Need more? Email Us
ECAD model for 9029R0K

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention