EN
  • EN
  • DE

9027RK

Part No 9027RK
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description DIE, CAPACITOR, 27 PF +/-10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 27 pF
Tolerance ±10%
Voltage - Breakdown 50 V
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian 9027RK CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
DIE, CAPACITOR, 22PF +/-5%
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 1PF 20% 50V SMD
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,3 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 100PF 10% 50V SMD
Need more? Email Us
MACOM Technology Solutions
DIE, MOUNTING CAPACITOR, 460PF +
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 4PF 20% 50V SMD
Need more? Email Us
AVX Corporation
600F360FT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 36pF 1% datasheet, inventory, & pricing.
Lowest to €3.9937
MACOM Technology Solutions
CAPACITOR,3.7 PF +/-10%,DIE
Need more? Email Us
AVX Corporation
600F150GT250T KYOCERA AVX Silicon RF Capacitors / Thin Film 250V 15pF Tol 2% datasheet, inventory, & pricing.
Lowest to €0.5325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess