EN
  • EN
  • DE

11174-06

Part No 11174-06
Manufacturer MACOM Technology Solutions
Catalog Equipment - Specialty
Description PT-40G/8XLMD/AC/FC/B1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 11174-06 CAD Model

Description

NULL

You May Also Be Interested in

Fluke Electronics
INDUSTRIAL SCOPEMETER 40MHZ
Need more? Email Us
Sper Scientific
REFRACTOMETER DIGITAL PROGRAMM
Need more? Email Us
Staco Energy Products Company
VAR XFMR 132VAC 2.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120/140VAC 25A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 280VAC 9.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 15A
Need more? Email Us
Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Staco Energy Products Company
VAR XFMR 280VAC 3.5A
Need more? Email Us
B&K Precision
DC ELECTRONIC LOAD DC PWR SOURCE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess