EN
  • EN
  • DE

FLUKE-125B/NA/S

Part No FLUKE-125B/NA/S
Manufacturer Fluke Electronics
Catalog Equipment - Specialty
Description INDUSTRIAL SCOPEMETER 40MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Handheld
Bandwidth 40 MHz
Channels 2 Analog
Display Type LCD - Color
Interface USB
Memory Size 1.024kpts
Function Record, Save, Trend, DMM
Probe Type Passive 10:1 (1)
Sampling Rate (Per Second) 400k
Input Impedance 1M - 20pF
Rise Time (Typ) 8.75 ns
Voltage - Input (Max) CAT III 750V, CAT IV 600V
Voltage - Supply 10.8VDC Battery, 22VDC Adapter
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1502395-FLUKE-125B/NA/S
Ultra Librarian 3D Model Ultra Librarian FLUKE-125B/NA/S CAD Model

Description

N

You May Also Be Interested in

Fluke Electronics
INDUSTRIAL SCOPEMETER 40MHZ
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 10A
Need more? Email Us
Triplett Test Equipment and Tools
SONICHEK PRO SOUND LEVEL METER
Lowest to $3.0734
Staco Energy Products Company
VAR XFMR 280VAC 3.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 3.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 15A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 35A
Need more? Email Us
REED Instruments
VANE ANEMOMETER
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240VAC 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess