EN
  • EN
  • DE

U078-D

Part No U078-D
Manufacturer M5Stack Technology Co., Ltd.
Catalog Evaluation Boards - Expansion Boards
Description UNITV2 AI CAMERA GC2145 SSD202D  /  GC2145, SSD202D Camera Sensor M5Stack Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Platform M5Stack
Type Sensor
Function Camera
Utilized IC / Part GC2145, SSD202D
Contents Board(s), Cable(s), Accessories
Interconnect System Grove, HY2.0-4P
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Names 2221-U078-D
Standard Package 100
Win Source Part Number 1116248-U078-D
Ultra Librarian 3D Model Ultra Librarian U078-D CAD Model

Description

The U078-D is likely a module or accessory within the M5Stack ecosystem. M5Stack produces modular, stackable development kits and accessories based around the ESP32 microcontroller. Without specific details, it's challenging to provide an exact description, but based on M5Stack's product line, it is likely a sensor module or a specific function module.

Applications

  • Internet of Things (IoT) projects
  • Environmental monitoring
  • Robotics
  • Data logging
  • Home automation
  • Educational projects

Features (General M5Stack Module)

  • Modular design for easy integration
  • Compatible with the M5Stack ecosystem
  • ESP32 based (potentially, depending on the module type)
  • Various sensor options (depending on the module type)
  • Compact size

Benefits (General M5Stack Module)

  • Simplified prototyping and development
  • Wide range of available modules for different applications
  • Easy to connect and interface with other devices
  • Robust and reliable performance
  • Open-source software and hardware resources

Additional Details (General M5Stack Module)

M5Stack modules are designed to be easily interconnected using a standard interface, allowing developers to quickly build and test different configurations. The modules often include onboard sensors, actuators, or communication interfaces. The ESP32 microcontroller, commonly used in M5Stack products, provides Wi-Fi and Bluetooth connectivity, making it ideal for IoT applications. The modules are typically programmed using the Arduino IDE or other compatible development environments. M5Stack provides extensive documentation and examples to help developers get started with their products. Due to the nature of M5Stack's ecosystem, identifying the exact function of the U078-D part is difficult without further specifics. Usually, modules are designed for rapid prototyping and easy integration with main controller units.

Given the lack of specific information, this description assumes the U078-D is a general M5Stack module. Please provide more information if available for a more accurate description.

You May Also Be Interested in

Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess