EN
  • EN
  • DE

SW05-0311

Part No SW05-0311
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPST 3GHZ CR-9
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
RF Type General Purpose
Circuit SPST
Frequency Range 0Hz ~ 3GHz
Isolation 29dB
Insertion Loss 1dB
Test Frequency 3GHz
IIP3 46dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case CR-9
Supplier Device Package CR-9
Base Product Number SW05
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898581-SW05-0311
Ultra Librarian 3D Model Ultra Librarian SW05-0311 CAD Model

Description

The RF Switch with Win Source Part Number 898581-SW05-0311 is a high-quality electronic component designed for RF and wireless applications.

  • Test Frequency: 3GHz
  • Frequency Range: 0Hz to 3GHz
  • Impedance: 50Ohm
  • Insertion Loss: 1dB
  • Circuit Configuration: SPST
  • Isolation: 29dB
  • Package: surface mount
  • Temperature Range: -40°C to 125°C
  • Manufacturer: M/A-Com Technology Solutions

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess