EN
  • EN
  • DE

SW0161

Part No SW0161
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349632-SW0161
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW0161 CAD Model

Description

The SW0161 is a high-power PIN diode SPDT (Single Pole Double Throw) switch manufactured by M/A-Com Technology Solutions. This switch is designed for demanding applications requiring high isolation, low insertion loss, and high power handling capabilities. It's often used in radar systems, communication systems, and test equipment.

Applications

  • Radar systems
  • Communication systems (e.g., satellite communications, cellular base stations)
  • Test and measurement equipment
  • Electronic warfare systems
  • Military applications

Features

  • Configuration: SPDT (Single Pole Double Throw)
  • Frequency Range: Typically operates within a specified frequency band (consult datasheet for exact range) – often covering VHF, UHF, and microwave frequencies.
  • High Isolation: Provides excellent isolation between ports, preventing unwanted signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Power Handling: Capable of handling significant RF power levels without degradation.
  • PIN Diode Technology: Utilizes PIN diodes for fast switching speeds and high reliability.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into circuit boards.

Benefits

  • Improved System Performance: Low insertion loss maximizes signal strength and minimizes signal degradation.
  • Enhanced Signal Integrity: High isolation prevents unwanted signal coupling and interference.
  • Increased System Reliability: High power handling capability ensures reliable operation under demanding conditions.
  • Compact Design: Surface mount package allows for space-saving integration into various applications.
  • Versatile Applications: Suitable for a wide range of high-frequency applications requiring switching functionality.

Additional Details

The SW0161 SPDT switch is designed with robust PIN diodes to ensure long-term reliability and consistent performance. Proper heat sinking may be required for high-power applications. Consult the manufacturer's datasheet for detailed specifications, including operating frequency range, isolation, insertion loss, power handling capabilities, and recommended biasing conditions.

You May Also Be Interested in

Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess