EN
  • EN
  • DE

DAC71416RHAT

Part No DAC71416RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DAC71416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53465-6, 296-53465-1, 296-53465-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916739-DAC71416RHAT
Ultra Librarian 3D Model Ultra Librarian DAC71416RHAT CAD Model

Description

The DAC71416RHAT is a precision, low-power, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous specifications required in industrial, communication, and healthcare applications. Featuring a 16-bit monotonic performance over a wide temperature range, the DAC71416RHAT ensures high fidelity and stable analog outputs for critical applications.

Key Features

  • Resolution: 16-bit resolution provides fine analog output steps, ideal for precision applications where minute voltage changes are critical.
  • Channel Count: The device includes a single DAC channel, ensuring focused performance for singular output requirements.
  • Output Range: Programmable voltage output ranges accommodate various application needs, including bipolar options.
  • Low Power Consumption: Designed for energy-sensitive applications, the DAC71416RHAT operates with a low quiescent current, reducing power consumption and heat dissipation.
  • Data Interface: A flexible serial interface is compatible with several standard protocols, including SPI, QSPI, MICROWIRE, and DSP, making it easy to integrate into various system designs.
  • Integrated Reference: An onboard precision reference voltage ensures accurate and stable DAC performance without the need for external components.
  • Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Supplied in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, the DAC71416RHAT is designed for space-constrained applications.

Applications

The DAC71416RHAT is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial process control
  • Portable instrumentation
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the DAC71416RHAT is manufactured to the highest quality standards and is rigorously tested to ensure reliable performance in demanding applications. With Texas Instruments' commitment to quality, customers can deploy the DAC71416RHAT with confidence in their products.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9324 $80.9324
2+ $66.4061 $132.8122
3+ $64.3309 $192.9927
4+ $62.2557 $249.0228
5+ $60.1805 $300.9025
6+ $53.9549 $323.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess