The MAAM-009779-TR3000 is a GaAs MMIC Surface Mount Mixer. This mixer is designed for a wide range of applications requiring frequency conversion in the 24 to 32 GHz frequency range.
Applications:
- Point-to-Point Radios
- Point-to-Multipoint Radios
- SATCOM
- LMDS
- VSAT
- Test Equipment
Features:
- RF/LO: 24 to 32 GHz
- IF: DC to 8 GHz
- +22 dBm IIP3
- 5 dB Conversion Loss
- Small Size, Surface Mount Package
- RoHS Compliant
Benefits:
- High Linearity: The high IIP3 (+22 dBm) of the MAAM-009779-TR3000 allows it to handle strong input signals without generating unwanted distortion products, leading to improved signal quality in communications systems.
- Wideband Performance: The broad RF/LO frequency range (24-32 GHz) provides flexibility in system design and allows the same mixer to be used across multiple frequency bands. The IF port's DC to 8 GHz range further enhances its versatility.
- Low Conversion Loss: The 5 dB conversion loss ensures that the signal is efficiently converted from the RF to the IF frequency with minimal signal degradation.
- Compact Design: The small surface-mount package allows for dense circuit board layouts, which is important for miniaturizing electronic equipment.
- Ease of Integration: The surface-mount package simplifies the assembly process and reduces manufacturing costs.
- Reliability: GaAs MMIC technology offers high reliability and consistent performance.
Additional Details:
The MAAM-009779-TR3000 operates over a temperature range of -40°C to +85°C. It utilizes a double-balanced mixer topology to provide good isolation between ports. This mixer is available in a 4 mm PQFN package. It requires a minimal external components, simplifying the design process. The part number MAAM-009779-TR3000 indicates the tape and reel packaging (TR3000) for automated assembly.