EN
  • EN
  • DE

ETC1-1-6TR

Part No ETC1-1-6TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (C - E)
Description Balun Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028012-ETC1-1-6TR
Categories OEM Parts(C-E)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ETC1-1-6TR CAD Model

Description

The ETC1-1-6TR is a surface mount double balanced mixer manufactured by M/A-Com Technology Solutions. This mixer is designed for high-performance frequency conversion in a variety of communication systems.

Applications:

  • Satellite communication systems
  • Point-to-point radios
  • Military communication equipment
  • Test and measurement equipment
  • Wireless infrastructure

Features:

  • Wide bandwidth: Enables operation over a broad frequency range.
  • Low conversion loss: Minimizes signal degradation during frequency conversion.
  • High isolation: Prevents unwanted signal leakage between ports.
  • Surface mount package: Facilitates easy integration into printed circuit boards.
  • Small size: Allows for compact system designs.

Benefits:

  • Improved system performance: Low conversion loss and high isolation contribute to superior signal quality.
  • Reduced system cost: Integration-friendly surface mount package and compact size help lower manufacturing expenses.
  • Enhanced reliability: Robust design ensures consistent performance in demanding environments.
  • Simplified design process: Well-defined specifications and readily available data sheets streamline the design cycle.

Additional Details:

The ETC1-1-6TR typically operates within a frequency range that supports various communication bands. Its key specifications include a low conversion loss, typically around 6 dB, and high isolation between the LO-to-RF and LO-to-IF ports, usually exceeding 30 dB. The mixer is designed for a 50-ohm impedance environment and can handle moderate input power levels. The surface mount package allows for automated assembly, ensuring consistent and reliable connections. This component is crucial for applications requiring precise and efficient frequency mixing.

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess