EN
  • EN
  • DE

AT-263-PIN

Part No AT-263-PIN
Manufacturer M/A-Com Technology Solutions
Catalog Attenuators
Description ATTENUATOR,RF,DIGITAL,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
Attenuation Value 1dB ~ 30dB
Frequency Range 0 Hz ~ 2 GHz
Impedance 50 Ohms
Package / Case CR-12
Base Product Number AT-263
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 565309-AT-263-PIN
Ultra Librarian 3D Model Ultra Librarian AT-263-PIN CAD Model

Description

The RF and Wireless Attenuator, part number 565309-AT-263-PIN, is a component used to reduce the power of a signal without significantly distorting its waveform.

  • Impedance: 50 Ohms
  • Frequency Range: 0 Hz to 2 GHz
  • Attenuation: 1dB to 30dB
  • Package: CR-12
  • Manufacturer: M/A-Com Technology Solutions
  • Series: AT-263
  • Standard Package: 1 pcs
  • Status: Active
  • ECCN: EAR99
  • HTSUS: 8543.70.9860
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess